onsemi Hot-Swap Controller, 12V, Dfn-10; Controller Applications Onsemi NIS5132MN1TXG

Description
HOT-SWAP CONTROLLER, 12V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:12V; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet
Description
HOT-SWAP CONTROLLER, 12V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:12V; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hot-Swap Controller, 12V, Dfn-10; Controller Applications Onsemi - 99AC4182 - Newark, An Avnet Company
Chicago, IL, United States
Hot-Swap Controller, 12V, Dfn-10; Controller Applications Onsemi
99AC4182
Hot-Swap Controller, 12V, Dfn-10; Controller Applications Onsemi 99AC4182
HOT-SWAP CONTROLLER, 12V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:12V; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

HOT-SWAP CONTROLLER, 12V, DFN-10; Controller Applications:Hard Drives, Mother Board Power Management; Input Voltage:12V; Supply Voltage Min:9V; Supply Voltage Max:18V; Controller IC Case Style:DFN; No. of Pins:10Pins; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Supply Voltage Min Onsemi - 13P5546 - Newark, An Avnet Company
Chicago, IL, United States
Supply Voltage Min Onsemi
13P5546
Supply Voltage Min Onsemi 13P5546
Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supply Voltage Min:9V; Supply Voltage Max:18V; IC Case / Package:DFN; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 99AC4182 13P5546
Product Name Hot-Swap Controller, 12V, Dfn-10; Controller Applications Onsemi Supply Voltage Min Onsemi
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-87552012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
RF Front End (LNA + PA) - 2312-QPF4230SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - SI32177-B-FM1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers