onsemi PMIC - PMIC - Hot Swap Controllers - NIS5101E1T1G NIS5101E1T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 929135-NIS5101E1T1G Operating Temperature Range: -40°C ~ 145°C Features: Hot Swap Controller 1 Channel -48V S-PAK-7 Package: Reel - TR Package: SPak-7 (7 leads + Tab) Mounting: Surface Mount Part Status: Obsolete Family Name: NIS5101 Categories: Integrated Circuits (ICs) Case / Package: S-PAK-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 929135-NIS5101E1T1G Operating Temperature Range: -40°C ~ 145°C Features: Hot Swap Controller 1 Channel -48V S-PAK-7 Package: Reel - TR Package: SPak-7 (7 leads + Tab) Mounting: Surface Mount Part Status: Obsolete Family Name: NIS5101 Categories: Integrated Circuits (ICs) Case / Package: S-PAK-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - NIS5101E1T1G - 929135-NIS5101E1T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - NIS5101E1T1G
929135-NIS5101E1T1G
PMIC - PMIC - Hot Swap Controllers - NIS5101E1T1G 929135-NIS5101E1T1G
Manufacturer: ON Semiconductor Win Source Part Number: 929135-NIS5101E1T1G Operating Temperature Range: -40°C ~ 145°C Features: Hot Swap Controller 1 Channel -48V S-PAK-7 Package: Reel - TR Package: SPak-7 (7 leads + Tab) Mounting: Surface Mount Part Status: Obsolete Family Name: NIS5101 Categories: Integrated Circuits (ICs) Case / Package: S-PAK-7 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 929135-NIS5101E1T1G
Operating Temperature Range: -40°C ~ 145°C
Features: Hot Swap Controller 1 Channel -48V S-PAK-7
Package: Reel - TR
Package: SPak-7 (7 leads + Tab)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NIS5101
Categories: Integrated Circuits (ICs)
Case / Package: S-PAK-7
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 929135-NIS5101E1T1G
Product Name PMIC - PMIC - Hot Swap Controllers - NIS5101E1T1G
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details