onsemi Interface - Interface - Specialized - NIS1050MNTBG NIS1050MNTBG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 100084-NIS1050MNTBG Packaging: Reel - TR Applications: Mobile Communications Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: 3 V to 30 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 100084-NIS1050MNTBG Packaging: Reel - TR Applications: Mobile Communications Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: 3 V to 30 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - NIS1050MNTBG - 100084-NIS1050MNTBG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - NIS1050MNTBG
100084-NIS1050MNTBG
Interface - Interface - Specialized - NIS1050MNTBG 100084-NIS1050MNTBG
Manufacturer: ON Semiconductor Win Source Part Number: 100084-NIS1050MNTBG Packaging: Reel - TR Applications: Mobile Communications Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 6-WDFN (2x2) Supply Voltage - Operating: 3 V to 30 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 100084-NIS1050MNTBG
Packaging: Reel - TR
Applications: Mobile Communications
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 6-WDFN (2x2)
Supply Voltage - Operating: 3 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Specialized - NIS1050MNTBG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
NIS1050MNTBG
Interface - Specialized NIS1050MNTBG
IC INTERFACE SPECIALIZED 6WDFN

IC INTERFACE SPECIALIZED 6WDFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
NIS1050MNTBG
Integrated Circuits (ICs) - Interface - Specialized NIS1050MNTBG
IC INTERFACE SPECIALIZED 6WDFN

IC INTERFACE SPECIALIZED 6WDFN

Supplier's Site
Specialized - NIS1050MNTBG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
NIS1050MNTBG
Specialized NIS1050MNTBG
Mobile Communications Interface 6-WDFN (2x2)

Mobile Communications Interface 6-WDFN (2x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 100084-NIS1050MNTBG NIS1050MNTBG NIS1050MNTBG NIS1050MNTBG
Product Name Interface - Interface - Specialized - NIS1050MNTBG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 30 V Other Other; 3V ~ 30V
Unlock Full Specs
to access all available technical data

Similar Products

Interface module - 289-710 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details