onsemi N-Channel 24 V 9.5 A QFN MOSFET Transistor NILMS4501NR2

Description
Power MOSFET with Current Mirror FET 24 V, 9.5 A, N-Channel, ESD Protected, 1:250 Current Mirror, QFN PLLP4 6.2x5.2x1.85mm, 2500-REEL Product overview: NILMS4501NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24 V, 9.5 A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24 V, 9.5 A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NILMS4501NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power MOSFET with Current Mirror FET 24 V, 9.5 A, N-Channel, ESD Protected, 1:250 Current Mirror, QFN PLLP4 6.2x5.2x1.85mm, 2500-REEL Product overview: NILMS4501NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24 V, 9.5 A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24 V, 9.5 A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NILMS4501NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 24 V 9.5 A QFN MOSFET Transistor
278-NILMS4501NR2
N-Channel 24 V 9.5 A QFN MOSFET Transistor 278-NILMS4501NR2
Power MOSFET with Current Mirror FET 24 V, 9.5 A, N-Channel, ESD Protected, 1:250 Current Mirror, QFN PLLP4 6.2x5.2x1.85mm, 2500-REEL Product overview: NILMS4501NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24 V, 9.5 A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24 V, 9.5 A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NILMS4501NR2 can be used for catalog matching and distributor lookup.

Power MOSFET with Current Mirror FET 24 V, 9.5 A, N-Channel, ESD Protected, 1:250 Current Mirror, QFN PLLP4 6.2x5.2x1.85mm, 2500-REEL Product overview: NILMS4501NR2 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24 V, 9.5 A, QFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24 V, 9.5 A, QFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NILMS4501NR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2 - 1231172-NILMS4501NR2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2
1231172-NILMS4501NR2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2 1231172-NILMS4501NR2
Manufacturer: ON Semiconductor Win Source Part Number: 1231172-NILMS4501NR2 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 175°C (TJ) Package: 4-DFN Mounting: SMD Technology: MOSFET FET Feature: Current Sensing Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta) Part Status: Obsolete(EOL) Family Name: NILMS4501N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.onsemi.com Manufacturer Package: 4-PLLP Channel Type Type: N Drain Source Voltage: 24V Vgs(th) (Maximum) @ Id: 2V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 6V Vgs (Maximum): ±10V Power Dissipation (Maximum): 1.4W (Ta) Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): TSM4410DCS; TSM4410DCS RL; NILMS4501NR2G; Introduction Date: November 08, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1231172-NILMS4501NR2
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 4-DFN
Mounting: SMD
Technology: MOSFET
FET Feature: Current Sensing
Current - Continuous Drain (Id) @ 25°C: 9.5A (Ta)
Part Status: Obsolete(EOL)
Family Name: NILMS4501N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 4-PLLP
Channel Type Type: N
Drain Source Voltage: 24V
Vgs(th) (Maximum) @ Id: 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 25nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1500pF @ 6V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 1.4W (Ta)
Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): TSM4410DCS; TSM4410DCS RL; NILMS4501NR2G;
Introduction Date: November 08, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NILMS4501NR2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NILMS4501NR2
MOSFET N-CH 24V 9.5A 4PLLP

MOSFET N-CH 24V 9.5A 4PLLP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number 278-NILMS4501NR2 1231172-NILMS4501NR2 NILMS4501NR2
Product Name N-Channel 24 V 9.5 A QFN MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NILMS4501NR2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
PD 1400 milliwatts 1400 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data