onsemi N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi NID6002NT4G

Description
N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes
Datasheet
Description
N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi - 09R9604 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi
09R9604
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi 09R9604
N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi - 83K8655 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi
83K8655
N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi 83K8655
N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 11A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:11A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.85V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 09R9604
Product Name N Channel Mosfet, 60V, 11A, D-Pak; Channel Type Onsemi
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

100V 75A MOSFET Transistor - 278-BUK7510-100B,127 - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - 1253319-DRV8886ATPWP - Win Source Electronics
Specs
TJ -40 to 150 C (-40 to 302 F)
Package Type SOT3
View Details
MOSFETs - 1220221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details