onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4G NID5001NT4G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 140322-NID5001NT4G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 140322-NID5001NT4G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4G
NID5001NT4G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4G NID5001NT4G
Manufacturer: ON Semiconductor Win Source Part Number: 140322-NID5001NT4G Packaging: Reel - TR Features: Auto Restart, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 33A Voltage - Load: 42V (Max) Rds On (Typ): 23 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DPAK-3 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 140322-NID5001NT4G
Packaging: Reel - TR
Features: Auto Restart, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 33A
Voltage - Load: 42V (Max)
Rds On (Typ): 23 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DPAK-3
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - NID5001NT4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NID5001NT4G
PMIC - Power Distribution Switches, Load Drivers NID5001NT4G
IC PWR DRIVER N-CHANNEL 1:1 DPAK

IC PWR DRIVER N-CHANNEL 1:1 DPAK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NID5001NT4G NID5001NT4G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NID5001NT4G PMIC - Power Distribution Switches, Load Drivers
Voltage 42V (Max)
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237440 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 7
Outlets Type f - german schuko
View Details