Power Rectifier, Ultrafast, 8.0 A, 600 V, TO-220AC 2 LEAD, 50-TUBE Product overview: NHPV08S600G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8.0 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NHPV08S600G can be used for catalog matching and distributor lookup.
Diode Standard 600V 8A Through Hole TO-220-2
Manufacturer: ON Semiconductor
Win Source Part Number: 1231168-NHPV08S600G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Rectifiers PLANAR ULTRAFAST 600V 8A
DIODE GEN PURP 600V 8A TO220-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-NHPV08S600G | NHPV08S600G-ND | 1231168-NHPV08S600G | NHPV08S600G | NHPV08S600G |
| Product Name | 8.0 A 600 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - NHPV08S600G | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220AC | TO-220 | ||
| RoHS Compliant | RoHS | ||||
| IO | 8 amps |