onsemi 650V 45A IGBT Transistor NGTD21T65F2SWK

Description
IGBT 650V 45A FS2 bare die, 1-PLRNG Product overview: NGTD21T65F2SWK from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 45A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 45A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTD21T65F2SWK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 650V 45A FS2 bare die, 1-PLRNG Product overview: NGTD21T65F2SWK from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 45A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 45A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTD21T65F2SWK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650V 45A IGBT Transistor - 279-NGTD21T65F2SWK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 45A IGBT Transistor
279-NGTD21T65F2SWK
650V 45A IGBT Transistor 279-NGTD21T65F2SWK
IGBT 650V 45A FS2 bare die, 1-PLRNG Product overview: NGTD21T65F2SWK from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 45A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 45A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTD21T65F2SWK can be used for catalog matching and distributor lookup.

IGBT 650V 45A FS2 bare die, 1-PLRNG Product overview: NGTD21T65F2SWK from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 45A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 45A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTD21T65F2SWK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - NGTD21T65F2SWK - 849816-NGTD21T65F2SWK - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTD21T65F2SWK
849816-NGTD21T65F2SWK
IGBTs - Single - NGTD21T65F2SWK 849816-NGTD21T65F2SWK
Manufacturer: ON Semiconductor Win Source Part Number: 849816-NGTD21T65F2SW K Features: IGBT 650 V Package: Reel - TR Family Name: NGTD21 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: , 488-NGTD21T65F2SWKCT , NGTD21T65F2SWK-ND, 488-NGTD21T65F2SWKDK R, 488-NGTD21T65F2SWKTR

Manufacturer: ON Semiconductor
Win Source Part Number: 849816-NGTD21T65F2SWK
Features: IGBT 650 V
Package: Reel - TR
Family Name: NGTD21
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: , 488-NGTD21T65F2SWKCT, NGTD21T65F2SWK-ND, 488-NGTD21T65F2SWKDKR, 488-NGTD21T65F2SWKTR

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTD21T65F2SWK
Discrete Semiconductor Products - Transistors - IGBTs NGTD21T65F2SWK
IGBT TRENCH FIELD STOP 650V DIE

IGBT TRENCH FIELD STOP 650V DIE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTD21T65F2SWK 849816-NGTD21T65F2SWK NGTD21T65F2SWK
Product Name 650V 45A IGBT Transistor IGBTs - Single - NGTD21T65F2SWK Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data