onsemi IGBTs - Single - NGTB45N60S2WG NGTB45N60S2WG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231161-NGTB45N60S2W G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STGW45NC60WD; IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1231161-NGTB45N60S2W G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STGW45NC60WD; IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - NGTB45N60S2WG - 1231161-NGTB45N60S2WG - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - NGTB45N60S2WG
1231161-NGTB45N60S2WG
IGBTs - Single - NGTB45N60S2WG 1231161-NGTB45N60S2WG
Manufacturer: ON Semiconductor Win Source Part Number: 1231161-NGTB45N60S2W G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): STGW45NC60WD; IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1231161-NGTB45N60S2WG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): STGW45NC60WD; IXGH50N60C4D1; IXGH50N60C4; NGTB45N60S2WG;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
600 V 45 A IGBT Transistor
279-NGTB45N60S2WG
600 V 45 A IGBT Transistor 279-NGTB45N60S2WG
IGBT, 600 V/45 A - Welding, 30-TUBE Product overview: NGTB45N60S2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 45 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 45 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB45N60S2WG can be used for catalog matching and distributor lookup.

IGBT, 600 V/45 A - Welding, 30-TUBE Product overview: NGTB45N60S2WG from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 45 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 45 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB45N60S2WG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB45N60S2WG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB45N60S2WG
Discrete Semiconductor Products - Transistors - IGBTs NGTB45N60S2WG
IGBT 45A 600V TO-247

IGBT 45A 600V TO-247

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1231161-NGTB45N60S2WG 279-NGTB45N60S2WG NGTB45N60S2WG
Product Name IGBTs - Single - NGTB45N60S2WG 600 V 45 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
Package Type SOT3
Unlock Full Specs
to access all available technical data