onsemi N-Channel 600 V 4.5 A IGBT Transistor NGTB03N60R2DT4G

Description
IGBT, 600 V, 4.5 A, N-Channel, 2500-REEL Product overview: NGTB03N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4.5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB03N60R2DT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 600 V, 4.5 A, N-Channel, 2500-REEL Product overview: NGTB03N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4.5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB03N60R2DT4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600 V 4.5 A IGBT Transistor
279-NGTB03N60R2DT4G
N-Channel 600 V 4.5 A IGBT Transistor 279-NGTB03N60R2DT4G
IGBT, 600 V, 4.5 A, N-Channel, 2500-REEL Product overview: NGTB03N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4.5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB03N60R2DT4G can be used for catalog matching and distributor lookup.

IGBT, 600 V, 4.5 A, N-Channel, 2500-REEL Product overview: NGTB03N60R2DT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600 V, 4.5 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 600 V, 4.5 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGTB03N60R2DT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1130737-NGTB03N60R2DT4G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1130737-NGTB03N60R2DT4G
Discrete Semiconductor Products - Transistors - IGBTs - Single 1130737-NGTB03N60R2DT4G
Win Source Part Number: 1130737-NGTB03N60R2D T4G Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 49 W Reverse Recovery Time (trr): 65 ns Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 9 A Current - Collector Pulsed (Icm): 12 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 3A Switching Energy: 50µJ (on), 27µJ (off) Input Type: Standard Gate Charge: 17 nC Td (on/off) @ 25°C: 27ns/59ns Test Condition: 300V, 3A, 30Ohm, 15V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: DPAK Temperature Range - Operating: 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: NGTB03N60R2DT4GOSDKR ,NGTB03N60R2DT4GOSTR ,NGTB03N60R2DT4GOSCT Base Product Number: NGTB03 Product Status: Obsolete

Win Source Part Number: 1130737-NGTB03N60R2DT4G
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 49 W
Reverse Recovery Time (trr): 65 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 9 A
Current - Collector Pulsed (Icm): 12 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 3A
Switching Energy: 50µJ (on), 27µJ (off)
Input Type: Standard
Gate Charge: 17 nC
Td (on/off) @ 25°C: 27ns/59ns
Test Condition: 300V, 3A, 30Ohm, 15V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: NGTB03N60R2DT4GOSDKR,NGTB03N60R2DT4GOSTR,NGTB03N60R2DT4GOSCT
Base Product Number: NGTB03
Product Status: Obsolete

Buy Now Datasheet
 - NGTB03N60R2DT4G - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - NGTB03N60R2DT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
NGTB03N60R2DT4G
Discrete Semiconductor Products - Transistors - IGBTs NGTB03N60R2DT4G
IGBT 9A 600V DPAK

IGBT 9A 600V DPAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
NGTB03N60R2DT4G
IGBT Transistors NGTB03N60R2DT4G
IGBT Transistors RC2 IGBT 3A 600V DPAK

IGBT Transistors RC2 IGBT 3A 600V DPAK

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Power MOSFET Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-NGTB03N60R2DT4G 1130737-NGTB03N60R2DT4G NGTB03N60R2DT4G NGTB03N60R2DT4G NGTB03N60R2DT4G
Product Name N-Channel 600 V 4.5 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 600 volts
Unlock Full Specs
to access all available technical data