Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INSULATED GATE BIPOLAR TRANSISTORS (IGBT)
ONSEMI
NGB8206NSL3 -- DISCRETE SEMICONDUCTOR PRODUCTS - TRANSISTORS - IGBTS
onsemi
Discrete Semiconductor Products - Transistors - IGBTs
NGB8206NSL3
Description
IGBT, 20A, 390V, N-CHANNEL
Acme Chip Technology Co., Limited
Done
Description
IGBT, 20A, 390V, N-CHANNEL
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
NGB8206NSL3
Discrete Semiconductor Products - Transistors - IGBTs
NGB8206NSL3
IGBT, 20A, 390V, N-CHANNEL
IGBT, 20A, 390V, N-CHANNEL
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Insulated Gate Bipolar Transistors (IGBT)
Product Number
NGB8206NSL3
Product Name
Discrete Semiconductor Products - Transistors - IGBTs
Packing Method
Bulk; Bulk
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
IGBT Modules
BSM15GP60
View Details
Rochester Electronics
IGBTs - Single - AUIRGP66524D0
AUIRGP66524D0
Specs
T
J
-55 to 175 C (-67 to 347 F)
Package Type
TO-247; SOT3; TO-247AC
Features
IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
Allen-Bradley / Rockwell Automation
590A IGBT MODULE FOR ONE PHASE 600/690V
SK-H1-QOUT-E590
View Details
Fuji Electric Corp. of America
Igbt, 7 Pack Module 1200V, 15A, M711; Continuous Collector Current Fuji Electric
7MBR15SA-120-50
Specs
P
D
110000 milliwatts
T
J
? to 150 C (? to 302 F)
Package Type
TO-3
View Details
2
suppliers