The NGB15N41CLT4G is an N-channel IGBT transistor in a D2PAK package, designed for high-voltage, high-current switching applications such as ignition and direct fuel injection systems. It has a collector-emitter voltage rating of 440 VDC and a continuous collector current of 15 A. The device features integrated ESD protection, a low gate threshold voltage, and a collector-emitter saturation voltage of 2.1 V at 10 A and 4.5 V gate-emitter voltage. Thermal resistance from junction to ambient is 50 °C/W when mounted on an FR4 board. The part meets RoHS standards and is Pb-free. Maximum operating temperature ranges from -55 °C to 175 °C.
N-Channel Ignition IGBT 15 A, 410 V, 2.1 V (max), D2PAK 2 LEAD, 800-REEL Product overview: NGB15N41CLT4G from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15 A, 410 V, 2.1 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15 A, 410 V, 2.1 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-NGB15N41CLT4G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-NGB15N41CLT4G |
| Product Name | N-Channel 15 A 410 V 2.1 V IGBT Transistor |
| PD | 107000 milliwatts |