onsemi Discrete Semiconductor Products - Power Driver Modules NFVA33065L32

Description
Win Source Part Number: 1350329-NFVA33065L32 Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM ® 27 Type: IGBT Package: Tube Voltage: 650 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NFVA33065
Request a Quote Datasheet
Description
Win Source Part Number: 1350329-NFVA33065L32 Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM ® 27 Type: IGBT Package: Tube Voltage: 650 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NFVA33065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1350329-NFVA33065L32 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1350329-NFVA33065L32
Discrete Semiconductor Products - Power Driver Modules 1350329-NFVA33065L32
Win Source Part Number: 1350329-NFVA33065L32 Category: Discrete Semiconductor Products - Power Driver Modules Series: Automotive SPM ® 27 Type: IGBT Package: Tube Voltage: 650 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 30 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: NFVA33065

Win Source Part Number: 1350329-NFVA33065L32
Category: Discrete Semiconductor Products - Power Driver Modules
Series: Automotive SPM ® 27
Type: IGBT
Package: Tube
Voltage: 650 V
Standard Package: 60
Configuration: 3 Phase Inverter
Current: 30 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: NFVA33065

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1350329-NFVA33065L32
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A8502KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 2; 2
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1200 amps
View Details
 - 74AUP1G125GW/S711H - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP
Packing Method Tape Reel; Tape & Reel; Other
View Details