onsemi Discrete Semiconductor Products - Power Driver Modules NFAL3512L5B

Description
Win Source Part Number: 1352072-NFAL3512L5B Category: Discrete Semiconductor Products - Power Driver Modules Series: SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 6 Configuration: 1 Phase Inverter Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module (1.385", 35.17mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAL3512 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1352072-NFAL3512L5B Category: Discrete Semiconductor Products - Power Driver Modules Series: SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 6 Configuration: 1 Phase Inverter Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module (1.385", 35.17mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAL3512 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1352072-NFAL3512L5B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1352072-NFAL3512L5B
Discrete Semiconductor Products - Power Driver Modules 1352072-NFAL3512L5B
Win Source Part Number: 1352072-NFAL3512L5B Category: Discrete Semiconductor Products - Power Driver Modules Series: SPM® Type: IGBT Package: Tube Voltage: 1.2 kV Standard Package: 6 Configuration: 1 Phase Inverter Current: 35 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 30-PowerDIP Module (1.385", 35.17mm) ECCN: EAR99 Fake Threat In the Open Market: 30 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: NFAL3512 Product Status: Obsolete

Win Source Part Number: 1352072-NFAL3512L5B
Category: Discrete Semiconductor Products - Power Driver Modules
Series: SPM®
Type: IGBT
Package: Tube
Voltage: 1.2 kV
Standard Package: 6
Configuration: 1 Phase Inverter
Current: 35 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 30-PowerDIP Module (1.385", 35.17mm)
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NFAL3512
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1352072-NFAL3512L5B
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 55450W/C - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2982A-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details