Manufacturer: ON Semiconductor
Win Source Part Number: 1230996-NE5532DR2G
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 200nA
Voltage - Input Offset: 500μV
Family Name: NE5532
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 38mA
SR - Slew Rate: 9 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): ±3 V ~ 20 V
Alternative Parts (Cross-Reference): NE5532D,623; NE5532D; NE5532D,602;
Introduction Date: April 15, 2004
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 16-SOIC
Dual Op Amp, 10MHz, 20V, SOIC, 2-Ch, Low Noise Product overview: NE5532DR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10MHz, 20V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 10MHz, 20V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5532DR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO16
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
General Purpose Amplifier 2 Circuit 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1230996-NE5532DR2G | NE5532DR2GOSTR-ND | 687-NE5532DR2G | NE5532DR2G | NE5532DR2G | NE5532DR2G | NE5532DR2G | NE5532DR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NE5532DR2G | Instrumentation, Op Amps, Buffer Amps | Dual 10MHz 20V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.2000 µA | 0.3000 µA | 0.3000 µA | |||||
| GBW | 10 MHz | 10 MHz | 10 MHz | |||||
| Slew Rate | 9 V/µs | 9 V/µs | 9 V/µs | 9.00E-6 V/µs | 9 V/µs | 9 V/µs |