onsemi Instrumentation, Op Amps, Buffer Amps NE5230NG

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - NE5230NG-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
NE5230NG-ND
Instrumentation, Op Amps, Buffer Amps NE5230NG-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1137804-NE5230NG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1137804-NE5230NG
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1137804-NE5230NG
Win Source Part Number: 1137804-NE5230NG Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 50 Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.25V/µs Gain Bandwidth Product: 600 kHz Current - Input Bias: 40 nA Voltage - Input Offset: 400 µV Current - Supply: 1.1mA Current - Output / Channel: 32 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Other Names: 2156-NE5230NG-ON,ONS ONSNE5230NG Base Product Number: NE5230 Product Status: Obsolete Voltage - Supply Span (Min): 1.8 V Voltage - Supply Span (Max): 15 V

Win Source Part Number: 1137804-NE5230NG
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.25V/µs
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 40 nA
Voltage - Input Offset: 400 µV
Current - Supply: 1.1mA
Current - Output / Channel: 32 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-NE5230NG-ON,ONSONSNE5230NG
Base Product Number: NE5230
Product Status: Obsolete
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 15 V

Buy Now Datasheet
 - NE5230NG - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Low Voltage 0°C to +70°C

Operational Amplifier, Low Voltage 0°C to +70°C

Supplier's Site Datasheet
Singapore, Singapore
600kHz 7.5V Operational Amplifier IC
687-NE5230NG
600kHz 7.5V Operational Amplifier IC 687-NE5230NG
General Purpose Op Amp, 600kHz GBW, 7.5V Max Vcc, PDIP Product overview: NE5230NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 7.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 7.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5230NG can be used for catalog matching and distributor lookup.

General Purpose Op Amp, 600kHz GBW, 7.5V Max Vcc, PDIP Product overview: NE5230NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600kHz, 7.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 600kHz, 7.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NE5230NG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NE5230NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NE5230NG
Integrated Circuits (ICs) - Linear - Amplifiers NE5230NG
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NE5230NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NE5230NG
Instrumentation, OP Amps, Buffer Amps NE5230NG
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number NE5230NG-ND 1137804-NE5230NG NE5230NG 687-NE5230NG NE5230NG NE5230NG
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 600kHz 7.5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 1.1 milliamps 1.1 milliamps 1.1 milliamps
Slew Rate 0.2500 V/µs 0.2500 V/µs 0.2500 V/µs 2.50E-7 V/µs 0.2500 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" 8-DIP (0.300", 7.62mm) DIP; PDIP; 8 LEAD PDIP Rail/Tube DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data