Comparator Differential TTL 14-SOIC
IC COMPARATOR 2CH 14-SOIC
Comparator Differential TTL 14-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 025188-NE521DR2G
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: TTL
Number of Elements: 2
Current - Quiescent (Max): 35mA
Voltage - Input Offset (Max): 7.5mV @ ±4.75V
Current - Input Bias (Max): 20μA @ ±5.25V
Propagation Delay (Max): 12ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: ±4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | 488-NE521DR2GCT-ND | NE521DR2G |
| Product Name | Comparators | Linear - Linear - Comparators - NE521DR2G |
| Type | Magnitude | Identity |