onsemi 20V 2.5A SOIC MOSFET Transistor NDS9942

Description
MOSFET N+P 20V 2.5A 8-SOIC Product overview: NDS9942 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9942 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N+P 20V 2.5A 8-SOIC Product overview: NDS9942 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9942 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A SOIC MOSFET Transistor
289-NDS9942
20V 2.5A SOIC MOSFET Transistor 289-NDS9942
MOSFET N+P 20V 2.5A 8-SOIC Product overview: NDS9942 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9942 can be used for catalog matching and distributor lookup.

MOSFET N+P 20V 2.5A 8-SOIC Product overview: NDS9942 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDS9942 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9942 - 850177-NDS9942 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9942
850177-NDS9942
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9942 850177-NDS9942
Manufacturer: ON Semiconductor Win Source Part Number: 850177-NDS9942 Features: Mosfet Array Package: Reel - TR Part Status: Obsolete Family Name: NDS994 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: NDS9942CT, NDS9942TR

Manufacturer: ON Semiconductor
Win Source Part Number: 850177-NDS9942
Features: Mosfet Array
Package: Reel - TR
Part Status: Obsolete
Family Name: NDS994
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: NDS9942CT, NDS9942TR

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDS9942 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDS9942
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDS9942
MOSFET N/P-CH 20V 3A/2.5A 8SOIC

MOSFET N/P-CH 20V 3A/2.5A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 289-NDS9942 850177-NDS9942 NDS9942
Product Name 20V 2.5A SOIC MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS9942 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 900 milliwatts
Unlock Full Specs
to access all available technical data