onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8928 NDS8928

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009403-NDS8928 Power Dissipation: 2 W Rise Time: 53 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): -3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 60 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009403-NDS8928 Power Dissipation: 2 W Rise Time: 53 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): -3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 60 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8928 - 1009403-NDS8928 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8928
1009403-NDS8928
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8928 1009403-NDS8928
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1009403-NDS8928 Power Dissipation: 2 W Rise Time: 53 ns Fall Time: 33 ns Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -55 °C Continuous Drain Current (ID): -3.8 A Drain to Source Breakdown Voltage: 20 V Turn-Off Delay Time: 60 ns Drain to Source Resistance: 35 mΩ Gate to Source Voltage (Vgs): 8 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009403-NDS8928
Power Dissipation: 2 W
Rise Time: 53 ns
Fall Time: 33 ns
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): -3.8 A
Drain to Source Breakdown Voltage: 20 V
Turn-Off Delay Time: 60 ns
Drain to Source Resistance: 35 mΩ
Gate to Source Voltage (Vgs): 8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1009403-NDS8928
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDS8928
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products