onsemi N-Channel 100V 180A TO-220 MOSFET Transistor NDPL180N10BG

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NDPL180N10BG - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 100V 180A TO-220 MOSFET Transistor
278-NDPL180N10BG
N-Channel 100V 180A TO-220 MOSFET Transistor 278-NDPL180N10BG
Power MOSFET, 100V, 3.0mΩ, 180A, N-Channel, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: NDPL180N10BG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDPL180N10BG can be used for catalog matching and distributor lookup.

Power MOSFET, 100V, 3.0mΩ, 180A, N-Channel, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: NDPL180N10BG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 180A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 180A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDPL180N10BG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL180N10BG - 1230883-NDPL180N10BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL180N10BG
1230883-NDPL180N10BG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL180N10BG 1230883-NDPL180N10BG
Manufacturer: ON Semiconductor Win Source Part Number: 1230883-NDPL180N10BG Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): IPP030N10N3G; STP180N10F3; STP165N10F4; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1230883-NDPL180N10BG
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): IPP030N10N3G; STP180N10F3; STP165N10F4;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDPL180N10BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDPL180N10BG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDPL180N10BG
MOSFET N-CH 100V 180A TO220-3

MOSFET N-CH 100V 180A TO220-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET RF Transistors
Product Number NDPL180N10BG 278-NDPL180N10BG 1230883-NDPL180N10BG NDPL180N10BG
Product Name N-Channel 100V 180A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL180N10BG Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220-3 SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data