onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL100N10BG NDPL100N10BG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790670-NDPL100N10BG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: NDPL100N10B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 110W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 50A, 15V Alternative Parts (Cross-Reference): STP165N10F4; STP130N10F3; STP120NF10; TSM85N10CZ C0G; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790670-NDPL100N10BG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: NDPL100N10B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 110W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 50A, 15V Alternative Parts (Cross-Reference): STP165N10F4; STP130N10F3; STP120NF10; TSM85N10CZ C0G; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL100N10BG - 790670-NDPL100N10BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL100N10BG
790670-NDPL100N10BG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL100N10BG 790670-NDPL100N10BG
Manufacturer: ON Semiconductor Win Source Part Number: 790670-NDPL100N10BG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 175°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Ta) Family Name: NDPL100N10B Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V, 15V Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 100V Vgs(th) (Maximum) @ Id: 4V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 50V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 110W (Tc) Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 50A, 15V Alternative Parts (Cross-Reference): STP165N10F4; STP130N10F3; STP120NF10; TSM85N10CZ C0G; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 790670-NDPL100N10BG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Ta)
Family Name: NDPL100N10B
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V, 15V
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 35nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2950pF @ 50V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 110W (Tc)
Rds On (Maximum) @ Id, Vgs: 7.2 mOhm @ 50A, 15V
Alternative Parts (Cross-Reference): STP165N10F4; STP130N10F3; STP120NF10; TSM85N10CZ C0G;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 100A TO-220 MOSFET Transistor
278-NDPL100N10BG
N-Channel 100V 100A TO-220 MOSFET Transistor 278-NDPL100N10BG
Power MOSFET, 100V, 7.2mΩ, 100A, N-Channel, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: NDPL100N10BG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDPL100N10BG can be used for catalog matching and distributor lookup.

Power MOSFET, 100V, 7.2mΩ, 100A, N-Channel, TO-220, 3-Lead / TO-220-3L, 50-TUBE Product overview: NDPL100N10BG from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 100A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 100A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NDPL100N10BG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NDPL100N10BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NDPL100N10BG
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NDPL100N10BG
MOSFET N-CH 100V 100A TO220-3

MOSFET N-CH 100V 100A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 790670-NDPL100N10BG 278-NDPL100N10BG NDPL100N10BG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - NDPL100N10BG N-Channel 100V 100A TO-220 MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 to 110000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - AUIRFZ34N - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Packing Method Tube; Tube
View Details
6 suppliers