The NDH8304P is a dual P-channel enhancement mode MOSFET in a SuperSOT-8 surface mount package, designed for low-voltage power management in battery-powered applications. It has a continuous drain current rating of -2.7 A and a drain-source voltage rating of -20 V. The on-state resistance is 0.07 Ω at -4.5 V gate-source voltage and -2.7 A drain current, and 0.095 Ω at -2.7 V gate-source voltage and -2.3 A drain current. Thermal resistance junction-to-ambient is 156 °C/W. The device meets the absolute maximum ratings for gate-source voltage of ±8 V and operating temperature range from -55 °C to 150 °C. It is manufactured using Fairchild's proprietary DMOS technology with a copper lead frame for enhanced thermal and electrical performance.
MOSFET 2P-CH 20V 2.7A SSOT8 Product overview: NDH8304P_NL from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.7A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-NDH8304P_NL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-NDH8304P_NL |
| Product Name | 20V 2.7A MOSFET Transistor |
| TJ | -55 to 150 C (-67 to 302 F) |