Power Field-Effect Transistor
MOSFET N-CH 60V 170A D2PAK
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Power MOSFET | RF Transistors |
| Product Number | NDBA170N06AT4H | NDBA170N06AT4H |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Package Type | D2PAK | 15800 pF @ 20 V |