onsemi Dc/dc Controller, Boost, 450Khz, Soic-8; Supply Voltage Min Onsemi NCV887801D1R2G

Description
DC/DC CONTROLLER, BOOST, 450KHZ, SOIC-8; Supply Voltage Min:2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):83%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:450kHz; Product Range:- RoHS Compliant: Yes
Description
DC/DC CONTROLLER, BOOST, 450KHZ, SOIC-8; Supply Voltage Min:2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):83%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:450kHz; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Controller, Boost, 450Khz, Soic-8; Supply Voltage Min Onsemi - 51Y0490 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Controller, Boost, 450Khz, Soic-8; Supply Voltage Min Onsemi
51Y0490
Dc/dc Controller, Boost, 450Khz, Soic-8; Supply Voltage Min Onsemi 51Y0490
DC/DC CONTROLLER, BOOST, 450KHZ, SOIC-8; Supply Voltage Min:2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):83%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:450kHz; Product Range:- RoHS Compliant: Yes

DC/DC CONTROLLER, BOOST, 450KHZ, SOIC-8; Supply Voltage Min:2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):83%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:450kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 51Y0490
Product Name Dc/dc Controller, Boost, 450Khz, Soic-8; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triple inverting Schmitt trigger - 74AHC3G14DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Interface module - 704-5024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1897624 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Transceiver
Features RoHS
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details