Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 1230816-NCV887300D1R
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG CTRLR BOOST 8SOIC
IC REG CTRLR BOOST 8SOIC
Switching Controllers Auto Grade Non-Sync Boost Controller
IC REG CTRLR BOOST 8SOIC
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | NCV887300D1R2GOSCT-ND | 1230816-NCV887300D1R2G | NCV887300D1R2G | NCV887300D1R2G | NCV887300D1R2G | NCV887300D1R2G | NCV887300D1R2G |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NCV887300D1R2G | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | Boost | |||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Removed | Removed; Obsolete |