Infineon Technologies AG PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-50CRT

Description
IC REG BUCK 40VQFN
Description
IC REG BUCK 40VQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The CHL8325A-50CRT is a dual-loop digital multi-phase buck controller capable of driving up to five phases. It is compliant with Intel® VR12 and AMD® SVI standards, featuring a Vtt tracking function for DDR memory. The controller utilizes non-volatile memory (NVM) for configuration, which helps reduce pin count and package size. Key features include IR Efficiency Shaping Technology for enhanced efficiency across various load ranges, and IR Dynamic Phase Control that adjusts the number of active phases based on load current. The device supports programmable 1-phase or 2-phase operation for light loads and includes active diode emulation for very light loads. It operates with a switching frequency range of 200 kHz to 1.2 MHz per phase. The CHL8325A-50CRT also incorporates an I2C/PMBus interface for communication with multiple VR loops, allowing for telemetry of temperature, voltage, current, and power. It includes comprehensive fault protection features such as over-voltage, under-voltage, over-current, and over-temperature protection. The product is packaged in a 6x6 mm QFN format and is suitable for applications in Intel® VR12 and AMD® SVI based systems, as well as overclocked and gaming platforms.

Datasheet Summary
Powered by GS/AI

The CHL8325A-50CRT is a dual-loop digital multi-phase buck controller capable of driving up to five phases. It is compliant with Intel® VR12 and AMD® SVI standards, featuring a Vtt tracking function for DDR memory. The controller utilizes non-volatile memory (NVM) for configuration, which helps reduce pin count and package size. Key features include IR Efficiency Shaping Technology for enhanced efficiency across various load ranges, and IR Dynamic Phase Control that adjusts the number of active phases based on load current. The device supports programmable 1-phase or 2-phase operation for light loads and includes active diode emulation for very light loads. It operates with a switching frequency range of 200 kHz to 1.2 MHz per phase. The CHL8325A-50CRT also incorporates an I2C/PMBus interface for communication with multiple VR loops, allowing for telemetry of temperature, voltage, current, and power. It includes comprehensive fault protection features such as over-voltage, under-voltage, over-current, and over-temperature protection. The product is packaged in a 6x6 mm QFN format and is suitable for applications in Intel® VR12 and AMD® SVI based systems, as well as overclocked and gaming platforms.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8325A-50CRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
CHL8325A-50CRT
PMIC - Voltage Regulators - DC DC Switching Controllers CHL8325A-50CRT
IC REG BUCK 40VQFN

IC REG BUCK 40VQFN

Supplier's Site Datasheet
DC DC Switching Controllers - CHL8325A-50CRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
CHL8325A-50CRT
DC DC Switching Controllers CHL8325A-50CRT
Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buck Regulator Positive Output Step-Down I²C, PMBus, SMBus DC-DC Controller IC PG-VQFN-40-902

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number CHL8325A-50CRT CHL8325A-50CRT
Product Name PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Special Features Enable, Power Good
fsw 200 to 1200 kHz 200 to 1200 kHz
Output Voltage Type Fixed; PWM
Package Type Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data