onsemi Dc/dc Ctrl, Sync Boost, 340Khz, Soic-8; Supply Voltage Min Onsemi NCV887103D1R2G

Description
DC/DC CTRL, SYNC BOOST, 340KHZ, SOIC-8; Supply Voltage Min:3.2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:340kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CTRL, SYNC BOOST, 340KHZ, SOIC-8; Supply Voltage Min:3.2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:340kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Ctrl, Sync Boost, 340Khz, Soic-8; Supply Voltage Min Onsemi - 14AC4720 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Boost, 340Khz, Soic-8; Supply Voltage Min Onsemi
14AC4720
Dc/dc Ctrl, Sync Boost, 340Khz, Soic-8; Supply Voltage Min Onsemi 14AC4720
DC/DC CTRL, SYNC BOOST, 340KHZ, SOIC-8; Supply Voltage Min:3.2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:340kHz; Product Range:- RoHS Compliant: Yes

DC/DC CTRL, SYNC BOOST, 340KHZ, SOIC-8; Supply Voltage Min:3.2V; Supply Voltage Max:40V; No. of Outputs:1 Output; Duty Cycle (%):93%; Controller IC Case Style:SOIC; No. of Pins:8Pins; Switching Frequency:340kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14AC4720
Product Name Dc/dc Ctrl, Sync Boost, 340Khz, Soic-8; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 2 #
View Details
RF Front End (LNA + PA) - 2312-QPB9350TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3220-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers