Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK-5
Linear Voltage Regulator IC Positive Fixed 1 Output 350mA DPAK-5
ON Semiconductor NCV8775CDT33RKG
ON Semiconductor NCV8775CDT33RKG
ON Semiconductor NCV8775CDT33RKG
IC REG LINEAR 3.3V 350MA DPAK-5
IC REG LINEAR 3.3V 350MA DPAK-5
IC REG LINEAR 3.3V 350MA DPAK-5
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 488-NCV8775CDT33RKGTR-ND | 2027351 | 2027351P | NCV8775CDT33RKG | NCV8775CDT33RKG | NCV8775CDT33RKG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Fixed | |||
| Package Type | DPAK; Other; TO-252-5, DPAK (4 Leads + Tab), TO-252AD | DPAK; Other; Dpak-5 | DPAK; Other; TO-252-5, DPak (4 Leads + Tab), TO-252AD | |||
| Special Features | Input Overcurrent Protection |