onsemi Voltage Regulators - Linear NCV8752BMX18TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8752BMX18TCG is a low dropout linear voltage regulator designed to provide a stable output of 1.8 V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-operated applications. The device exhibits low output noise of 11.5 µVRMS from 100 Hz to 100 kHz, which is critical for noise-sensitive RF applications such as satellite radios and precision instrumentation. The regulator has a typical dropout voltage of 130 mV at 200 mA and maintains an accuracy of ±2% over load, line, and temperature variations. It also boasts a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring clean power delivery. Additional features include an internal soft-start function to limit inrush current, thermal shutdown, current limit protections, and a power good output. The NCV8752BMX18TCG is available in a compact XDFN package measuring 1.5 x 1.5 mm and is AEC-Q100 qualified, making it suitable for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCV8752BMX18TCG is a low dropout linear voltage regulator designed to provide a stable output of 1.8 V with a maximum output current of 200 mA. It operates within an input voltage range of 2.0 V to 5.5 V and features an ultra-low quiescent current of 12 µA, making it suitable for battery-operated applications. The device exhibits low output noise of 11.5 µVRMS from 100 Hz to 100 kHz, which is critical for noise-sensitive RF applications such as satellite radios and precision instrumentation. The regulator has a typical dropout voltage of 130 mV at 200 mA and maintains an accuracy of ±2% over load, line, and temperature variations. It also boasts a high power supply rejection ratio (PSRR) of 68 dB at 1 kHz, ensuring clean power delivery. Additional features include an internal soft-start function to limit inrush current, thermal shutdown, current limit protections, and a power good output. The NCV8752BMX18TCG is available in a compact XDFN package measuring 1.5 x 1.5 mm and is AEC-Q100 qualified, making it suitable for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8752BMX18TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8752BMX18TCG
Voltage Regulators - Linear NCV8752BMX18TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8752BMX18TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1904420 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
 - 9320DM - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP16
View Details