Linear Voltage Regulator IC Positive Fixed 1 Output 350mA D2PAK-3
12V LDO Regulator, 350mA, Low Dropout, 45V In, D2PAK Product overview: NCV8674DS120G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 350mA, 45V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 350mA, 45V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8674DS120G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1230797-NCV8674DS120
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC REG LINEAR 12V 350MA D2PAK
LDO Voltage Regulators VERY LO IQ 350mA REG LDO
IC REG LINEAR 12V 350MA D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8674DS120GOS-ND | 776-NCV8674DS120G | 1230797-NCV8674DS120G | NCV8674DS120G | NCV8674DS120G | NCV8674DS120G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 12V 350mA 45V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - NCV8674DS120G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; D2PAK | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection |