onsemi Voltage Regulators - Linear NCV8560MN150R2G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8560MN150R2G is a linear voltage regulator designed to provide a fixed output voltage of 1.5 V with a maximum output current of 150 mA. It features an ultra-low dropout voltage of 150 mV at full load, making it suitable for battery-powered applications. The device supports a wide supply voltage range and offers excellent line and load regulation, with a high accuracy output voltage tolerance of up to 1.5% across all operating conditions. The regulator has a fast enable turn-on time of 15 µs and operates with low-cost ceramic capacitors. It is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a compact DFN6 (3x3 mm) package. The NCV8560 series is also RoHS compliant and Pb-free, ensuring it meets environmental standards. Typical applications include handheld instrumentation, noise-sensitive circuits, and post-regulation for switch-mode power supplies.

Datasheet Summary
Powered by GS/AI

The NCV8560MN150R2G is a linear voltage regulator designed to provide a fixed output voltage of 1.5 V with a maximum output current of 150 mA. It features an ultra-low dropout voltage of 150 mV at full load, making it suitable for battery-powered applications. The device supports a wide supply voltage range and offers excellent line and load regulation, with a high accuracy output voltage tolerance of up to 1.5% across all operating conditions. The regulator has a fast enable turn-on time of 15 µs and operates with low-cost ceramic capacitors. It is AEC-Q100 qualified, making it suitable for automotive applications, and is available in a compact DFN6 (3x3 mm) package. The NCV8560 series is also RoHS compliant and Pb-free, ensuring it meets environmental standards. Typical applications include handheld instrumentation, noise-sensitive circuits, and post-regulation for switch-mode power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8560MN150R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8560MN150R2G
Voltage Regulators - Linear NCV8560MN150R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8560MN150R2G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385367P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Management - AD7280WBSTZ-RL - 859592-AD7280WBSTZ-RL - Win Source Electronics
Specs
Output Options Inverting
Type QFP; 48-LQFP (7x7)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details