Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
IC REG LINEAR 3.3V 500MA 10DFN
LDO Voltage Regulators LDO
IC REG LINEAR 3.3V 500MA 10DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | NCV8537MN330R2GOSTR-ND | NCV8537MN330R2G | NCV8537MN330R2G | NCV8537MN330R2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable, Power Good |