Manufacturer: ON Semiconductor
Win Source Part Number: 887166-NCV8440ASTT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 59 V 2.6A (Ta) 1.69W (Ta) Surface Mount SOT-223 (TO-261)
Package: TO-261-4, TO-261AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV8440
Categories: Discrete Semiconductor Products
Case / Package: SOT-223 (TO-261)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: NCV8440ASTT1G-ND, NCV8440ASTT1GOSDKR, NCV8440ASTT1GOSTR, NCV8440ASTT1GOSCT
Power Field-Effect Transistor, 2.6A I(D), 52V, 0.11ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-261AA
Clamped MOSFET, N-Channel, with ESD Protection, SOT-223 (TO-261) 4 LEAD, 1000-REEL Product overview: NCV8440ASTT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NCV8440ASTT1G can be used for catalog matching and distributor lookup.
ON Semiconductor, NCV8440ASTT1G
ON Semiconductor, NCV8440ASTT1G
ON Semiconductor, NCV8440ASTT1G
MOSFET N-CH 59V 2.6A SOT223
MOSFET, AEC-Q100, N-CH, 55V, SOT-223; Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:2.6A; On Resistance Rds(on):0.095ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
MOSFET, AEC-Q100, N-CH, 55V, SOT-223; Transistor Polarity:N Channel; Continuous Drain Current Id:2.6A; Drain Source Voltage Vds:52V; On Resistance Rds(on):0.095ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
MOSFET N-CH 59V 2.6A SOT223
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Bipolar RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 887166-NCV8440ASTT1G | NCV8440ASTT1G | 278-NCV8440ASTT1G | 1868123P | 1868123 | NCV8440ASTT1G | 13AC6174 | NCV8440ASTT1G |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - NCV8440ASTT1G | N-Channel MOSFET Transistor | Bipolar Transistors | Bipolar Transistors | Single FETs, MOSFETs | Mosfet, Aec-Q100, N-Ch, 55V, Sot-223; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; SOT-223 (TO-261) | SOT223; SOT-223-SS | SOT223; SOT-223 | SOT223; Sot-223 | SOT223; TO-261-4, TO-261AA | TO-3; SOT223 | TO-261-4, TO-261AA | |
| rDS(on) | 0.1100 ohms | 0.0950 ohms | ||||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |