onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV8412ADDR2G

Description
Win Source Part Number: 1372506-NCV8412ADDR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV8412 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 5.9A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 42V Rds On (Typ): 145mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1372506-NCV8412ADDR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV8412 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 5.9A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 42V Rds On (Typ): 145mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1372506-NCV8412ADDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1372506-NCV8412ADDR2G
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1372506-NCV8412ADDR2G
Win Source Part Number: 1372506-NCV8412ADDR2 G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers Temperature Range - Operating: -40°C ~ 150°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: NCV8412 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 5.9A Output Type: N-Channel Output Configuration: Low Side Voltage - Supply (Vcc/Vdd): Not Required Number of Outputs: 1 Input Type: Non-Inverting Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Interface: On/Off Switch Type: General Purpose Voltage - Load: 42V Rds On (Typ): 145mOhm

Win Source Part Number: 1372506-NCV8412ADDR2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: NCV8412
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 5.9A
Output Type: N-Channel
Output Configuration: Low Side
Voltage - Supply (Vcc/Vdd): Not Required
Number of Outputs: 1
Input Type: Non-Inverting
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Interface: On/Off
Switch Type: General Purpose
Voltage - Load: 42V
Rds On (Typ): 145mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1372506-NCV8412ADDR2G
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-18 GHz (L, S, C, X, Ku Band) SP3T Non-reflective Switch MMIC - CMD234C4 - Qorvo
Specs
Standards and Certifications RoHS
Switch Type SP3T
Supply Voltage (VS) -5 to 0.0 volts
View Details
Analog Switches, Multiplexers, Demultiplexers - 74HCT1G66GW,165-ND - DigiKey
Specs
Switch Type SPST; 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts
View Details
3 suppliers