onsemi Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NCV84120DR2G

Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Features: Auto Restart Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet
Description
Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Features: Auto Restart Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 150°C (TJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers - NCV84120DR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
NCV84120DR2G
Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers NCV84120DR2G
Manufacturer: onsemi Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Switch Type: Relay, Solenoid Driver Number of Outputs: 1 Features: Auto Restart Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, UVLO Operating Temperature: -40°C ~ 150°C (TJ)

Manufacturer: onsemi
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Switch Type: Relay, Solenoid Driver
Number of Outputs: 1
Features: Auto Restart
Fault Protection: Current Limiting (Adjustable), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature: -40°C ~ 150°C (TJ)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Distribution Units (PDU)
Product Number NCV84120DR2G
Product Name Integrated Circuits (ICs) Power Management (PMIC) Power Distribution Switches, Load Drivers
Number of Outlets 1
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details