onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers NCV8411DTRKG

Description
Manufacturer: onsemi Win Source Part Number: 1324430-NCV8411DTRKG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NCV8411DTRKGCT,4 88-NCV8411DTRKGTR,48 8-NCV8411DTRKGDKR,NC V8411DTRKG-ND Base Product Number: NCV8411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1324430-NCV8411DTRKG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NCV8411DTRKGCT,4 88-NCV8411DTRKGTR,48 8-NCV8411DTRKGDKR,NC V8411DTRKG-ND Base Product Number: NCV8411 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - 1324430-NCV8411DTRKG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
1324430-NCV8411DTRKG
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers 1324430-NCV8411DTRKG
Manufacturer: onsemi Win Source Part Number: 1324430-NCV8411DTRKG Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Output Type: N-Channel Input Type: CMOS Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 45A Output Configuration: Low Side Voltage - Load: 42V (Max) Rds On (Typ): 23mOhm Supplier Device Package: DPAK Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63 ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): Not Required REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 488-NCV8411DTRKGCT,4 88-NCV8411DTRKGTR,48 8-NCV8411DTRKGDKR,NC V8411DTRKG-ND Base Product Number: NCV8411 RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1324430-NCV8411DTRKG
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Power Distribution Switches, Load Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Output Type: N-Channel
Input Type: CMOS
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 45A
Output Configuration: Low Side
Voltage - Load: 42V (Max)
Rds On (Typ): 23mOhm
Supplier Device Package: DPAK
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: TO-252-3, DPak (2 Leads + Tab), SC-63
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): Not Required
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 488-NCV8411DTRKGCT,488-NCV8411DTRKGTR,488-NCV8411DTRKGDKR,NCV8411DTRKG-ND
Base Product Number: NCV8411
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1324430-NCV8411DTRKG
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1896891 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Battery Management - BQ2083DBTR-V1P3G4 - 201285-BQ2083DBTR-V1P3G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; 38-TSSOP
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details