onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G NCV8406ASTT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082700-NCV8406ASTT1 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1082700-NCV8406ASTT1 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G - NCV8406ASTT1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G
NCV8406ASTT1G
PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G NCV8406ASTT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1082700-NCV8406ASTT1 G Packaging: Reel - TR Features: Auto Restart Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage Number of Outputs: 1 Current - Output (Max): 7A Voltage - Load: 60V (Max) Rds On (Typ): 185 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-223 (TO-261) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1082700-NCV8406ASTT1G
Packaging: Reel - TR
Features: Auto Restart
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Over Voltage
Number of Outputs: 1
Current - Output (Max): 7A
Voltage - Load: 60V (Max)
Rds On (Typ): 185 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-223 (TO-261)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi - 31AC0810 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi
31AC0810
Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi 31AC0810
POWER LOAD SWITCH, AEC-Q100, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:70V; Current Limit:7A; On State Resistance:0.21ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, AEC-Q100, SOT-223-4; Power Load Switch Type:Low Side; Input Voltage:70V; Current Limit:7A; On State Resistance:0.21ohm; Distribution Switch Case Style:SOT-223; No. of Pins:4Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
NCV8406ASTT1G
PMIC - Power Distribution Switches, Load Drivers NCV8406ASTT1G
IC PWR DRIVER N-CHAN 1:1 SOT223

IC PWR DRIVER N-CHAN 1:1 SOT223

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number NCV8406ASTT1G 31AC0810 NCV8406ASTT1G
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - NCV8406ASTT1G Power Load Switch, Aec-Q100, Sot-223-4; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 60V (Max) 70V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details