onsemi Peripheral Driver, 7A, To-252; Supply Voltage Min Onsemi NCV8406ADTRKG

Description
PERIPHERAL DRIVER, 7A, TO-252; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:1Outputs; Output Voltage:-; Output Current:7A; Driver Case Style:TO-252; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
PERIPHERAL DRIVER, 7A, TO-252; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:1Outputs; Output Voltage:-; Output Current:7A; Driver Case Style:TO-252; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Peripheral Driver, 7A, To-252; Supply Voltage Min Onsemi - 14AC4710 - Newark, An Avnet Company
Chicago, IL, United States
Peripheral Driver, 7A, To-252; Supply Voltage Min Onsemi
14AC4710
Peripheral Driver, 7A, To-252; Supply Voltage Min Onsemi 14AC4710
PERIPHERAL DRIVER, 7A, TO-252; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:1Outputs; Output Voltage:-; Output Current:7A; Driver Case Style:TO-252; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

PERIPHERAL DRIVER, 7A, TO-252; Supply Voltage Min:-; Supply Voltage Max:-; No. of Outputs:1Outputs; Output Voltage:-; Output Current:7A; Driver Case Style:TO-252; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14AC4710
Product Name Peripheral Driver, 7A, To-252; Supply Voltage Min Onsemi
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 2EDN7523FXTMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type PG-DSO-8
View Details