onsemi Mosfet, Aec-Q101, N-Ch, 42V, 2A, Sot-223; Channel Type Onsemi NCV8402ASTT1G

Description
MOSFET, AEC-Q101, N-CH, 42V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:1.1W; Product Range:-RoHS Compliant: Yes
Description
MOSFET, AEC-Q101, N-CH, 42V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:1.1W; Product Range:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The MOSFET, AEC-Q101, N-Ch, 42V, 2A, SOT-223 from Onsemi is designed for automotive and industrial applications requiring robust performance. It features a maximum drain-to-source voltage of 42V and a continuous drain current rating of 2A. The device has a low on-resistance of 165 mΩ at a gate-source voltage of 10V, ensuring efficient operation. It includes built-in protection features such as short-circuit protection, thermal shutdown with automatic restart, and overvoltage protection, making it suitable for harsh environments. The operating junction temperature range is from -40°C to 150°C, and it is RoHS compliant. This MOSFET can effectively replace electromechanical relays and is capable of switching various resistive, inductive, and capacitive loads.

Datasheet Summary
Powered by GS/AI

The MOSFET, AEC-Q101, N-Ch, 42V, 2A, SOT-223 from Onsemi is designed for automotive and industrial applications requiring robust performance. It features a maximum drain-to-source voltage of 42V and a continuous drain current rating of 2A. The device has a low on-resistance of 165 mΩ at a gate-source voltage of 10V, ensuring efficient operation. It includes built-in protection features such as short-circuit protection, thermal shutdown with automatic restart, and overvoltage protection, making it suitable for harsh environments. The operating junction temperature range is from -40°C to 150°C, and it is RoHS compliant. This MOSFET can effectively replace electromechanical relays and is capable of switching various resistive, inductive, and capacitive loads.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, N-Ch, 42V, 2A, Sot-223; Channel Type Onsemi - 81Y6973 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 42V, 2A, Sot-223; Channel Type Onsemi
81Y6973
Mosfet, Aec-Q101, N-Ch, 42V, 2A, Sot-223; Channel Type Onsemi 81Y6973
MOSFET, AEC-Q101, N-CH, 42V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:1.1W; Product Range:-RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 42V, 2A, SOT-223; Channel Type:N Channel; Drain Source Voltage Vds:42V; Continuous Drain Current Id:2A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.8V; Power Dissipation:1.1W; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 42V 2.0A

MOSFET 42V 2.0A

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 81Y6973 NCV8402ASTT1G
Product Name Mosfet, Aec-Q101, N-Ch, 42V, 2A, Sot-223; Channel Type Onsemi MOSFET
IDSS 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 55V 140A MOSFET Transistor - 278-BUK9107-55ATE,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 272000 milliwatts
View Details
4 suppliers
MOSFETs - 1220229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT26; Sot-26
View Details
Single FETs, MOSFETs - AUIRFN7107TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
4 suppliers