Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-WDFN (2x2)
IC REG LINEAR 1.1V 1.2A 6-WDFN
IC REG LINEAR 1.1V 1.2A 6-WDFN
Fixed Positive LDO Regulator, 1.1V, PDSO6
IC REG LINEAR 1.1V 1.2A 6WDFN
IC REG LINEAR 1.1V 1.2A 6WDFN
| DigiKey | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-NCV8187AMTW110TAGTR-ND | NCV8187AMTW110TAG | NCV8187AMTW110TAG | NCV8187AMTW110TAG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; WFN-WF | ||
| Special Features | Input Overcurrent Protection | Enable, Power Good, Soft Start |