LDO Regulator, 70 mA, Low Iq Adjustable, SOIC-8 EP, 2500-REEL Product overview: NCV8184PDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 70 mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 70 mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8184PDR2G can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 70mA 8-SOIC-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 805164-NCV8184PDR2G
Packaging: Reel
Mounting Style: SMD
Current - Output: 70mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): Tracking
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 42V
PSRR: 60dB (120Hz)
Protection Features: Over Temperature
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Maximum Dropout Voltage: 0.6V at 60mA
Current - Quiescent (Iq): 20μA
Part Number Series: NCV8184
Current - Supply (Maximum): 7mA
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
IC REG LINEAR POS ADJ 70MA 8SOIC
LDO Voltage Regulators 70mA SNGL TRCKNG REG
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-NCV8184PDR2G | 488-NCV8184PDR2GDKR-ND | 805164-NCV8184PDR2G | NCV8184PDR2G | NCV8184PDR2G | NCV8184PDR2G | NCV8184PDR2G |
| Product Name | Low-Power 70 mA SOIC LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - NCV8184PDR2G | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC Exposed Pad | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC | ||
| Output Voltage | 42 volts | ||||||
| IOUT | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | 0.0700 amps | ||
| Dropout Voltage | 0.3500 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts |