onsemi Voltage Regulators - Linear NCV8177BMX250TCG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
Datasheet
Datasheet Summary
Powered by GS/AI

The NCV8177BMX250TCG is a CMOS linear voltage regulator designed to provide a stable output current of 500 mA. It operates with an input voltage range of 1.6 V to 5.5 V and can output a voltage as low as 0.75 V, making it suitable for various applications, including RF systems in automotive infotainment. The device features a low dropout voltage of 200 mV at 500 mA output, ensuring efficient performance with minimal thermal dissipation. It has a quiescent current of approximately 60 µA, contributing to its low power consumption. The regulator is designed with high output voltage accuracy of ±0.8% and is stable with small ceramic capacitors as low as 1 µF. It includes over-current protection and thermal shutdown features, with a maximum junction temperature of 150°C. The NCV8177BMX250TCG is available in compact 4-pin XDFN4 (1 mm x 1 mm) and WDFNW8 (2 mm x 2 mm) packages, making it ideal for space-constrained applications. This part is AEC-Q100 qualified, indicating its suitability for automotive applications.

Datasheet Summary
Powered by GS/AI

The NCV8177BMX250TCG is a CMOS linear voltage regulator designed to provide a stable output current of 500 mA. It operates with an input voltage range of 1.6 V to 5.5 V and can output a voltage as low as 0.75 V, making it suitable for various applications, including RF systems in automotive infotainment. The device features a low dropout voltage of 200 mV at 500 mA output, ensuring efficient performance with minimal thermal dissipation. It has a quiescent current of approximately 60 µA, contributing to its low power consumption. The regulator is designed with high output voltage accuracy of ±0.8% and is stable with small ceramic capacitors as low as 1 µF. It includes over-current protection and thermal shutdown features, with a maximum junction temperature of 150°C. The NCV8177BMX250TCG is available in compact 4-pin XDFN4 (1 mm x 1 mm) and WDFNW8 (2 mm x 2 mm) packages, making it ideal for space-constrained applications. This part is AEC-Q100 qualified, indicating its suitability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - NCV8177BMX250TCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
NCV8177BMX250TCG
Voltage Regulators - Linear NCV8177BMX250TCG
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number NCV8177BMX250TCG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515228 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
4.38V Voltage Supervisor IC - 691-STM812MW16F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1817-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details