Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1)
LDO Regulator, 500 mA, High PSRR, with Enable XDFN4-1010, Active Discharge, 1.5V, 3000-REEL Product overview: NCV8177AMX150TCG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 500 mA, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500 mA, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8177AMX150TCG
IC REG LINEAR 1.5V 500MA 4XDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | NCV8177AMX150TCG-ND | 776-NCV8177AMX150TCG | NCV8177AMX150TCG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500 mA 1.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection |