onsemi Automotive 3.3V 150mA 5.5V LDO Voltage Regulator IC NCV8170AXV330T2G

Description
3.3V LDO Regulator, 150mA, 5.5V In, AEC-Q100, SOT563 Product overview: NCV8170AXV330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AXV330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO Regulator, 150mA, 5.5V In, AEC-Q100, SOT563 Product overview: NCV8170AXV330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AXV330T2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3.3V 150mA 5.5V LDO Voltage Regulator IC
776-NCV8170AXV330T2G
Automotive 3.3V 150mA 5.5V LDO Voltage Regulator IC 776-NCV8170AXV330T2G
3.3V LDO Regulator, 150mA, 5.5V In, AEC-Q100, SOT563 Product overview: NCV8170AXV330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AXV330T2G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 150mA, 5.5V In, AEC-Q100, SOT563 Product overview: NCV8170AXV330T2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 150mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 150mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NCV8170AXV330T2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1356555-NCV8170AXV330T2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1356555-NCV8170AXV330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1356555-NCV8170AXV330T2G
Win Source Part Number: 1356555-NCV8170AXV33 0T2G Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: onsemi Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Base Product Number: NCV8170 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Fixed Output Configuration: Positive Number of Regulators: 1 Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.3V Voltage Dropout (Max): 0.25V @ 150mA Current - Output: 150mA Current - Quiescent (Iq): 0.9 µA PSRR: 41dB (1kHz) Control Features: Enable Protection Features: Over Current, Over Temperature

Win Source Part Number: 1356555-NCV8170AXV330T2G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Base Product Number: NCV8170
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Voltage Dropout (Max): 0.25V @ 150mA
Current - Output: 150mA
Current - Quiescent (Iq): 0.9 µA
PSRR: 41dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8170AXV330T2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8170AXV330T2GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8170AXV330T2GOSDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8170AXV330T2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8170AXV330T2GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8170AXV330T2GOSCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8170AXV330T2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8170AXV330T2GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8170AXV330T2GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - NCV8170AXV330T2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
NCV8170AXV330T2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators NCV8170AXV330T2G
IC REG LIN 3.3V 150MA SOT563-6

IC REG LIN 3.3V 150MA SOT563-6

Supplier's Site Datasheet
IC REG LIN 3.3V 150MA SOT563-6 - 598-NCV8170AXV330T2G - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 3.3V 150MA SOT563-6
598-NCV8170AXV330T2G
IC REG LIN 3.3V 150MA SOT563-6 598-NCV8170AXV330T2G
IC REG LIN 3.3V 150MA SOT563-6

IC REG LIN 3.3V 150MA SOT563-6

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
NCV8170AXV330T2G
LDO Voltage Regulators NCV8170AXV330T2G
LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS

LDO Voltage Regulators ULTRA-LOW IQ 150 MA CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - NCV8170AXV330T2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
NCV8170AXV330T2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear NCV8170AXV330T2G
IC REG LIN 3.3V 150MA SOT563-6

IC REG LIN 3.3V 150MA SOT563-6

Supplier's Site
PMIC - Voltage Regulators - Linear - NCV8170AXV330T2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
NCV8170AXV330T2G
PMIC - Voltage Regulators - Linear NCV8170AXV330T2G
IC REG LIN 3.3V 150MA SOT563-6

IC REG LIN 3.3V 150MA SOT563-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-NCV8170AXV330T2G 1356555-NCV8170AXV330T2G NCV8170AXV330T2GOSDKR-ND NCV8170AXV330T2G 598-NCV8170AXV330T2G NCV8170AXV330T2G NCV8170AXV330T2G NCV8170AXV330T2G
Product Name Automotive 3.3V 150mA 5.5V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LIN 3.3V 150MA SOT563-6 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Dropout Voltage 2.50E-4 volts 0.2500 volts 0.2500 volts 0.2500 volts 0.1800 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel Other; SOT-563, SOT-666 Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1219653 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR4 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details