The NCV81071 is a dual low-side MOSFET driver capable of delivering 5 A peak current to capacitive loads, with 8 ns typical rise and fall times and 20 ns propagation delay. It features independent enable inputs (ENA and ENB) with internal pull-up resistors, TTL/CMOS-compatible inputs, and operates from 4.5 V to 20 V supply voltage. The device is housed in an 8-pin MSOP package with an exposed thermal pad, rated for junction temperatures from −40 °C to +140 °C, and is AEC-Q100 qualified and RoHS compliant. The B variant features dual non-inverting outputs.
Manufacturer: onsemi
Win Source Part Number: 1320030-NCV81071BZR2
Category: Integrated Circuits (ICs)>Specialized ICs
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8542.39.0001
Other Part Number: 2156-NCV81071BZR2G-O
Product Status: Active
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1320030-NCV81071BZR2G |
| Product Name | Integrated Circuits (ICs) - Specialized ICs |
| Package Type | SOT3 |