onsemi Automotive Dual 1.6 A LED Driver IC NCV78763MW1R2G

Description
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 2500-REEL Product overview: NCV78763MW1R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW1R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 2500-REEL Product overview: NCV78763MW1R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW1R2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Dual 1.6 A LED Driver IC
137-NCV78763MW1R2G
Automotive Dual 1.6 A LED Driver IC 137-NCV78763MW1R2G
Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 2500-REEL Product overview: NCV78763MW1R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW1R2G can be used for catalog matching and distributor lookup.

Dual LED Driver and Power Ballast, for Automotive Front Lighting, 1.6 A, 2nd Generation, 2500-REEL Product overview: NCV78763MW1R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Dual, 1.6 A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, Dual, 1.6 A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763MW1R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1316470-NCV78763MW1R2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1316470-NCV78763MW1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1316470-NCV78763MW1R2G
Manufacturer: onsemi Win Source Part Number: 1316470-NCV78763MW1R 2G Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Standard Package: 2,500 Mounting: Surface Mount Current - Output / Channel: 1.6A Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Voltage - Supply (Min): 4V Voltage - Supply (Max): 40V Supplier Device Package: 32-QFN (7x7) Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 32-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NCV78763MW1AR2G Base Product Number: NCV78763 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1316470-NCV78763MW1R2G
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Standard Package: 2,500
Mounting: Surface Mount
Current - Output / Channel: 1.6A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 40V
Supplier Device Package: 32-QFN (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 32-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV78763MW1AR2G
Base Product Number: NCV78763
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
LED Drivers - NCV78763MW1R2G-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (7x7)

LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 32-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - NCV78763MW1R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
NCV78763MW1R2G
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers NCV78763MW1R2G
IC LED DRVR RGLTR PWM 1.6A 32QFN

IC LED DRVR RGLTR PWM 1.6A 32QFN

Supplier's Site
PMIC - LED Drivers - NCV78763MW1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
NCV78763MW1R2G
PMIC - LED Drivers NCV78763MW1R2G
IC LED DRIVER 60V 1.6A 32QFN

IC LED DRIVER 60V 1.6A 32QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
NCV78763MW1R2G
LED Lighting Drivers NCV78763MW1R2G
LED Lighting Drivers PWR LED BST/2BCK 1.6A/60V

LED Lighting Drivers PWR LED BST/2BCK 1.6A/60V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-NCV78763MW1R2G 1316470-NCV78763MW1R2G NCV78763MW1R2G-ND NCV78763MW1R2G NCV78763MW1R2G NCV78763MW1R2G
Product Name Automotive Dual 1.6 A LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers
Number of Channels 2 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 32-VQFN Exposed Pad
Input Voltage 4 to 40 volts 4 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 7193168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - A8434EESTR - 816375-A8434EESTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver IC - 137-AAT3152IWP - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Output Voltage 4.7 volts
Number of Channels 4 #
Package Type Reel - TR
View Details
2 suppliers