LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 1.6A 36-SSOP-EP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | NCV78763DQ6CR2G |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Down (Buck), Step-Up (Boost) |
| Output Voltage | 60 volts |
| Output Current | 1.6 amps |