IC LED DRV RGLTR PWM 1.6A 36SSOP Product overview: NCV78763DQ0BR2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.6A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78763DQ0BR2G can be used for catalog matching and distributor lookup.
Win Source Part Number: 1201300-NCV78763DQ0B
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output / Channel: 1.6A
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 4V
Voltage - Supply (Max): 40V
Package / Case: 36-BFSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 36-SSOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: NCV78763
Product Status: Obsolete
IC PWR BALLAST 1.6A 60V 36SSOP
IC LED DRV RGLTR PWM 1.6A 36SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-NCV78763DQ0BR2G | 1201300-NCV78763DQ0BR2G | NCV78763DQ0BR2G | NCV78763DQ0BR2G |
| Product Name | 1.6A LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 4 to 40 volts | 4 to 40 volts | ||
| Number of Channels | 2 # | |||
| Package Type | Tape & Reel (TR) | 36-BFSOP (0.295", 7.50mm Width) Exposed Pad |