LED Driver, PQCC24
IC LED DRIVER CTRLR PWM 24QFN Product overview: NCV78703MW1R2G from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-NCV78703MW1R2G can be used for catalog matching and distributor lookup.
LED Driver IC 3 Output DC DC Controller Step-Up (Boost) PWM, SPI Dimming 24-QFN (4x4)
IC LED DRIVER CTRLR PWM 24QFN
IC BOOST CTRLR 3PH SPI 24QFN
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | NCV78703MW1R2G | 137-NCV78703MW1R2G | 488-NCV78703MW1R2GTR-ND | NCV78703MW1R2G | NCV78703MW1R2G |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 30 volts | 5 to 30 volts | 5 to 30 volts | ||
| Number of Channels | 3 # | ||||
| Package Type | Tape & Reel (TR) |