Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Manufacturer: ON Semiconductor
Win Source Part Number: 887156-NCV7726DQBR2G
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
Package: 24-LSSOP (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: NCV7726
Categories: Integrated Circuits (ICs)
Case / Package: 24-SSOP-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NCV7726DQBR2GOSDKR, NCV7726DQBR2GOSCT, NCV7726DQBR2G-ND, NCV7726DQBR2GOSTR
Half Bridge (12) Driver DC Motors, General Purpose NMOS 24-SSOP-EP
IC HALF BRIDGE DRVR 500MA 24SSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | NCV7726DQBR2GOSTR-ND | 887156-NCV7726DQBR2G | NCV7726DQBR2G | NCV7726DQBR2G |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - NCV7726DQBR2G | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 3.15 to 5.25 volts | 3.15 to 5.25 volts | 5.25 to 3.15 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SOP; SSOP; 24-SSOP-EP | SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad | SSOP |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |